The TSC025d006gR29.7 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 1.05 W/cm² and a current rating of 0.404 A. This heater is designed for efficient heat transfer due to its low mass and thin construction, which allows for uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics and portable medical instruments. The heater's design minimizes electromagnetic fields (EMF) and is resistant to cracking when bent, enhancing its reliability. Weighing only 0.04 g/cm² and measuring less than 0.22 mm in thickness, it is ideal for space-constrained environments. Installation is straightforward, requiring only the removal of the back adhesive for application, although a pressure plate is recommended for high wattage densities. The heater cannot be cut or trimmed, as this would disrupt its electrical circuit. Overall, this product is suitable for applications that require quick heat-up times and consistent performance under varying conditions.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSC025d006gR29.7 |
| Product Name | 1.05 Watt per Centimeter Square (W/cm²) Power Density and 0.404 Ampere (A) Current Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |