The Pelonis Technologies Ultra-Thin Flexible Heater, part number TSC0250050hR315, features a power density of 0.15 W/cm² and utilizes nano carbon technology for efficient heating. This heater is designed for applications requiring uniform heating and quick heat-up times, with a temperature range from -200°C to 210°C. Its ultra-thin profile, measuring less than 0.22mm in thickness and weighing only 0.04 g/cm², makes it suitable for space-constrained environments such as defense electronics, portable medical instruments, and high-density electronic devices. The heater is easy to install with an adhesive backing and is designed to avoid high electromagnetic fields (EMF), enhancing reliability and performance. It is important to note that this heater cannot be cut or trimmed, as doing so would disrupt the heating element and create an open circuit.
Standard Model. The delivery time for this model is shorter.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSC0250050hR315 |
| Product Name | 0.15 Watt per Centimeter Square (W/cm²) Power Density and 0.08 Current Nano Carbon Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |