The TSC020d005jR5300 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.15 W/cm² and a current rating of 0.009 A. This heater is designed for efficient heat transfer due to its low mass and thin construction, measuring less than 0.22 mm in thickness. It operates effectively across a wide temperature range, from -200°C to 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's design minimizes electromagnetic fields (EMF) and enhances reliability, as it does not produce high EMF or suffer from conductor breakage when bent. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. This product is ideal for projects where space is limited and uniform heating is critical.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSC020d005jR5300 |
| Product Name | 0.15 Watt per Centimeter Square (W/cm²) Power Density and 0.009 Ampere (A) Current Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |