The Pelonis Technologies Ultra-Thin Flexible Heater, part number TSC0130040hR62.9, features a power density of 1.76 W/cm² and operates with a current of 0.38. This heater is designed for efficient heat transfer due to its thin construction and low mass, which allows for uniform heating across its surface. It can operate in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and high-density electronic devices. The heater utilizes nano technology for improved flexibility and bonding, which enhances its performance and reliability compared to traditional foil imprinted heaters. It does not produce high electromagnetic fields (EMF), reducing the risk of failure when bent. The heater is lightweight, with a thickness of less than 0.22mm and a weight of approximately 0.04 g/cm², making it ideal for space-constrained environments. Installation is straightforward, requiring the removal of the back adhesive for application to the desired surface. For applications with higher power density, a pressure plate is recommended to ensure proper contact and prevent overheating. It is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSC0130040hR62.9 |
| Product Name | 1.76 Watt per Centimeter Square (W/cm²) Power Density and 0.38 Current Nano Carbon Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |