The Pelonis Technologies, Inc. Nano Carbon Ultra-Thin Flexible Heater, part number TSC0130032lR705, features a power density of 1.77 W/cm² and operates at a current of 0.1 A. This heater is designed for efficient heat transfer due to its ultra-thin construction, measuring less than 0.22 mm in thickness and weighing only 0.04 g/cm². It can operate effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications including defense electronics, portable medical instruments, and automotive uses. The heater's design minimizes electromagnetic fields (EMF) and enhances flexibility, reducing the risk of failure when bent. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. For optimal performance, especially at higher power densities, a temperature sensor or thermostat is recommended to prevent overheating.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSC0130032lR705 |
| Product Name | 1.77 Watt per Centimeter Square (W/cm²) Power Density and 0.1 Ampere (A) Current Nano Carbon Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |