Pelonis Technologies, Inc. 1.04 Watt per Centimeter Square (W/cm²) Power Density and 0.02 Ampere (A) Current Ultra-Thin Flexible Heater TSC0130032ER11200

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSC0130032ER11200 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 1.04 W/cm² and a current rating of 0.02 A. This heater is designed for efficient heat transfer, utilizing advanced nano technology for improved flexibility and uniform heating compared to traditional foil imprinted heaters. It operates effectively across a wide temperature range, from -200°C to 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's construction is less than 0.22 mm thick and weighs only 0.04 g/cm², allowing it to fit into tight spaces. It is easy to install with a self-adhesive backing, although for higher wattage applications, a pressure plate is recommended to ensure proper contact. Notably, the heater does not produce high electromagnetic fields (EMF) and is resistant to cracking when bent, enhancing its reliability in demanding environments. However, it cannot be cut or trimmed, as this would disrupt the heating element and compromise functionality.

Datasheet Summary
Powered by GS/AI

The TSC0130032ER11200 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 1.04 W/cm² and a current rating of 0.02 A. This heater is designed for efficient heat transfer, utilizing advanced nano technology for improved flexibility and uniform heating compared to traditional foil imprinted heaters. It operates effectively across a wide temperature range, from -200°C to 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's construction is less than 0.22 mm thick and weighs only 0.04 g/cm², allowing it to fit into tight spaces. It is easy to install with a self-adhesive backing, although for higher wattage applications, a pressure plate is recommended to ensure proper contact. Notably, the heater does not produce high electromagnetic fields (EMF) and is resistant to cracking when bent, enhancing its reliability in demanding environments. However, it cannot be cut or trimmed, as this would disrupt the heating element and compromise functionality.

Suppliers

Company
Product
Description
Supplier Links
1.04 Watt per Centimeter Square (W/cm²) Power Density and 0.02 Ampere (A) Current Ultra-Thin Flexible Heater - TSC0130032ER11200 - Pelonis Technologies, Inc.
Exton, PA, USA
1.04 Watt per Centimeter Square (W/cm²) Power Density and 0.02 Ampere (A) Current Ultra-Thin Flexible Heater
TSC0130032ER11200
1.04 Watt per Centimeter Square (W/cm²) Power Density and 0.02 Ampere (A) Current Ultra-Thin Flexible Heater TSC0130032ER11200
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSC0130032ER11200
Product Name 1.04 Watt per Centimeter Square (W/cm²) Power Density and 0.02 Ampere (A) Current Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

0.54 Watt per Centimeter Square (W/cm²) Power Density and 0.18 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100010bR16.7 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0018 MBH)
Watt Density 0.5400 W/in²
View Details
26 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1190S(B/N)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
15 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1100M(B)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
4 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2040B(S/N)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details