Pelonis Technologies, Inc. 1.22 Watt per Centimeter Square (W/cm²) Power Density and 0.009 Ampere (A) Current Ultra-Thin Flexible Heater TSC010d000BR12600

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Pelonis Technologies Ultra-Thin Flexible Heater, part number TSC010d000BR12600, features a power density of 1.22 W/cm² and operates at a current of 0.009 A. This heater is designed for efficient heat transfer due to its thin construction and low mass, which allows for uniform heating across its surface. It can operate in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's design incorporates nano technology, enhancing flexibility and reducing the risk of failure due to high electromagnetic fields (EMF) or mechanical stress. Weighing only 0.04 g/cm² and measuring less than 0.22 mm in thickness, it is ideal for applications with limited space. Installation is straightforward, requiring only the removal of the adhesive backing for attachment to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would compromise its functionality.

Datasheet Summary
Powered by GS/AI

The Pelonis Technologies Ultra-Thin Flexible Heater, part number TSC010d000BR12600, features a power density of 1.22 W/cm² and operates at a current of 0.009 A. This heater is designed for efficient heat transfer due to its thin construction and low mass, which allows for uniform heating across its surface. It can operate in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's design incorporates nano technology, enhancing flexibility and reducing the risk of failure due to high electromagnetic fields (EMF) or mechanical stress. Weighing only 0.04 g/cm² and measuring less than 0.22 mm in thickness, it is ideal for applications with limited space. Installation is straightforward, requiring only the removal of the adhesive backing for attachment to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would compromise its functionality.

Suppliers

Company
Product
Description
Supplier Links
1.22 Watt per Centimeter Square (W/cm²) Power Density and 0.009 Ampere (A) Current Ultra-Thin Flexible Heater - TSC010d000BR12600 - Pelonis Technologies, Inc.
Exton, PA, USA
1.22 Watt per Centimeter Square (W/cm²) Power Density and 0.009 Ampere (A) Current Ultra-Thin Flexible Heater
TSC010d000BR12600
1.22 Watt per Centimeter Square (W/cm²) Power Density and 0.009 Ampere (A) Current Ultra-Thin Flexible Heater TSC010d000BR12600
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSC010d000BR12600
Product Name 1.22 Watt per Centimeter Square (W/cm²) Power Density and 0.009 Ampere (A) Current Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2080B(M)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
0.87 Watt per Centimeter Square (W/cm²) Power Density and 0.59 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100025cR6.29 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0074 MBH)
Watt Density 0.8700 W/in²
View Details
1.60 Watt per Centimeter Square (W/cm²) Power Density and 1.07 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100010aR1.41 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0055 MBH)
Watt Density 1.6 W/in²
View Details
2.37 Watt per Centimeter Square (W/cm²) Power Density and 5.05 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100032aR0.297 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.01 kW (0.0259 MBH)
Watt Density 2.37 W/in²
View Details