The Pelonis Technologies Ultra-Thin Flexible Heater, part number TSC0100025GR88800, features a power density of 0.26 W/cm². This heater is designed for efficient heat transfer due to its thin construction and low mass, which allows for uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's design incorporates nano technology, enhancing flexibility and ensuring that it does not produce high electromagnetic fields (EMF), which can lead to failures in traditional heaters. Weighing only 0.04 g/cm² and measuring less than 0.22mm in thickness, it is ideal for applications with space constraints. Installation is straightforward, requiring only the removal of the adhesive backing for attachment to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSC0100025GR88800 |
| Product Name | 0.26 Watt per Centimeter Square (W/cm²) Power Density Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |