The TSA300d000iR6.66 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.37 W/cm² and a current rating of 6.306 A. This heater is designed for efficient heat transfer due to its low mass and thin construction, measuring less than 0.22 mm in thickness. It operates effectively across a wide temperature range, from -200°C to 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater utilizes advanced nano technology for improved flexibility and uniform heating, avoiding issues such as high electromagnetic fields (EMF) and conductor breakage that can occur with traditional heaters. Installation is straightforward, requiring only the removal of the back adhesive for application, although a pressure plate is recommended for high wattage density applications. The heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. Overall, this product is ideal for projects requiring a compact, reliable heating solution.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSA300d000iR6.66 |
| Product Name | 0.37 Watt per Centimeter Square (W/cm²) Power Density and 6.306 Ampere (A) Current Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |