The TSA250d000lR158 is an ultra-thin flexible heater from Pelonis Technologies, Inc., featuring a power density of 0.07 W/cm² and a current rating of 0.456 A. This heater is designed for efficient heat transfer, utilizing a low mass construction that ensures uniform heating across its surface. It operates effectively in a wide temperature range, from -200°C to 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's thickness is less than 0.22 mm, and it weighs approximately 0.04 g/cm², allowing it to fit into tight spaces where traditional heating elements may not be viable. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. For optimal performance, especially in high power density applications, a pressure plate is recommended to ensure proper contact with the heated object.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSA250d000lR158 |
| Product Name | 0.07 Watt per Centimeter Square (W/cm²) Power Density and 0.456 Ampere (A) Current Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |