Pelonis Technologies, Inc. 0.39 Watt per Centimeter Square (W/cm²) Power Density and 4.07 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA2500300lR17.7

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA2500300lR17.7 is an ultra-thin flexible heater manufactured by Pelonis Technologies, Inc., featuring a power density of 0.39 W/cm² and a current rating of 4.07 A. This heater is designed for efficient heat transfer due to its low mass and thin construction, which allows for uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's construction utilizes a copper-nickel alloy, enhancing its flexibility and durability compared to traditional heating elements. It does not produce high electromagnetic fields (EMF), which contributes to its reliability and reduces the risk of failure when bent. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. Engineers considering this product should ensure that it is mounted to a surface for optimal performance, as it is not suitable for free-standing heating applications.

Datasheet Summary
Powered by GS/AI

The TSA2500300lR17.7 is an ultra-thin flexible heater manufactured by Pelonis Technologies, Inc., featuring a power density of 0.39 W/cm² and a current rating of 4.07 A. This heater is designed for efficient heat transfer due to its low mass and thin construction, which allows for uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's construction utilizes a copper-nickel alloy, enhancing its flexibility and durability compared to traditional heating elements. It does not produce high electromagnetic fields (EMF), which contributes to its reliability and reduces the risk of failure when bent. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. Engineers considering this product should ensure that it is mounted to a surface for optimal performance, as it is not suitable for free-standing heating applications.

Suppliers

Company
Product
Description
Supplier Links
0.39 Watt per Centimeter Square (W/cm²) Power Density and 4.07 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater - TSA2500300lR17.7 - Pelonis Technologies, Inc.
Exton, PA, USA
0.39 Watt per Centimeter Square (W/cm²) Power Density and 4.07 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
TSA2500300lR17.7
0.39 Watt per Centimeter Square (W/cm²) Power Density and 4.07 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA2500300lR17.7
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA2500300lR17.7
Product Name 0.39 Watt per Centimeter Square (W/cm²) Power Density and 4.07 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

Fin PTC Heating Elements - F05088158220 - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.96 kW (3.28 MBH)
AC Voltage Required 220 volts
View Details
10 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1048B(S/N)-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
1.20 Watt per Centimeter Square (W/cm²) Power Density and 0.32 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100032gR37.5 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0131 MBH)
Watt Density 1.2 W/in²
View Details
0.88 Watt per Centimeter Square (W/cm²) Power Density and 0.56 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100032eR8.88 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0096 MBH)
Watt Density 0.8800 W/in²
View Details