Pelonis Technologies, Inc. 0.07 Watt per Centimeter Square (W/cm²) Power Density and 0.68 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA2500300lR106

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA2500300lR106 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.07 W/cm² and a current rating of 0.68 A. This heater is constructed from a Copper Nickel (Cu-Ni) alloy, which contributes to its flexibility and efficiency in heat transfer. The heater operates effectively across a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications that require reliable thermal performance. With a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², this heater is designed for applications with limited space, such as in defense electronics, portable medical instruments, and high-density electronic devices. The heater's design minimizes the risk of high electromagnetic fields (EMF) and ensures durability under bending conditions, which are common causes of failure in traditional heating elements. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. Engineers should consider this heater for projects that demand a lightweight, flexible heating solution with stable performance under varying temperatures.

Datasheet Summary
Powered by GS/AI

The TSA2500300lR106 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.07 W/cm² and a current rating of 0.68 A. This heater is constructed from a Copper Nickel (Cu-Ni) alloy, which contributes to its flexibility and efficiency in heat transfer. The heater operates effectively across a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications that require reliable thermal performance. With a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², this heater is designed for applications with limited space, such as in defense electronics, portable medical instruments, and high-density electronic devices. The heater's design minimizes the risk of high electromagnetic fields (EMF) and ensures durability under bending conditions, which are common causes of failure in traditional heating elements. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. Engineers should consider this heater for projects that demand a lightweight, flexible heating solution with stable performance under varying temperatures.

Suppliers

Company
Product
Description
Supplier Links
0.07 Watt per Centimeter Square (W/cm²) Power Density and 0.68 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater - TSA2500300lR106 - Pelonis Technologies, Inc.
Exton, PA, USA
0.07 Watt per Centimeter Square (W/cm²) Power Density and 0.68 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
TSA2500300lR106
0.07 Watt per Centimeter Square (W/cm²) Power Density and 0.68 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA2500300lR106
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA2500300lR106
Product Name 0.07 Watt per Centimeter Square (W/cm²) Power Density and 0.68 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

18 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1120M(B)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
1.62 Watt per Centimeter Square (W/cm²) Power Density and 0.18 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100010fR50 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0055 MBH)
Watt Density 1.62 W/in²
View Details
2.45 Watt per Centimeter Square (W/cm²) Power Density and 1.32 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100020cR2.8 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0167 MBH)
Watt Density 2.45 W/in²
View Details
13 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1090B(S/N)-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details