The TSA2500250kR37.5 is a Copper Nickel (Cu-Ni) alloy ultra-thin flexible heater from Pelonis Technologies, Inc., featuring a power density of 0.13 W/cm² and a current rating of 1.49 A. This heater is designed for applications requiring efficient heat transfer and uniform heating, thanks to its low mass and thin construction of less than 0.22 mm. It operates effectively across a wide temperature range, from -200°C to 210°C, making it suitable for various environments. The heater's design minimizes electromagnetic fields (EMF) and enhances reliability, reducing the risk of failure due to bending. It is lightweight, weighing only 0.04 g/cm², which makes it ideal for space-constrained applications such as defense electronics, portable medical devices, and high-density electronic systems. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSA2500250kR37.5 |
| Product Name | 0.13 Watt per Centimeter Square (W/cm²) Power Density and 1.49 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |