Pelonis Technologies, Inc. 0.43 Watt per Centimeter Square (W/cm²) Power Density and 1.56 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA2000200BR70.5

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA2000200BR70.5 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.43 W/cm² and a current rating of 1.56 A. This heater is constructed from a Copper Nickel (Cu-Ni) alloy, allowing for efficient heat transfer and uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications that require reliable thermal performance. The heater's design is less than 0.22 mm thick and weighs only 0.04 g/cm², making it ideal for space-constrained environments such as defense electronics, portable medical instruments, and high-density electronic devices. Its low mass and flexible nature contribute to quick heat-up times and reduced electromagnetic fields (EMF), enhancing reliability and performance. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would compromise its functionality.

Datasheet Summary
Powered by GS/AI

The TSA2000200BR70.5 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.43 W/cm² and a current rating of 1.56 A. This heater is constructed from a Copper Nickel (Cu-Ni) alloy, allowing for efficient heat transfer and uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications that require reliable thermal performance. The heater's design is less than 0.22 mm thick and weighs only 0.04 g/cm², making it ideal for space-constrained environments such as defense electronics, portable medical instruments, and high-density electronic devices. Its low mass and flexible nature contribute to quick heat-up times and reduced electromagnetic fields (EMF), enhancing reliability and performance. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would compromise its functionality.

Suppliers

Company
Product
Description
Supplier Links
0.43 Watt per Centimeter Square (W/cm²) Power Density and 1.56 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater - TSA2000200BR70.5 - Pelonis Technologies, Inc.
Exton, PA, USA
0.43 Watt per Centimeter Square (W/cm²) Power Density and 1.56 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
TSA2000200BR70.5
0.43 Watt per Centimeter Square (W/cm²) Power Density and 1.56 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA2000200BR70.5
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA2000200BR70.5
Product Name 0.43 Watt per Centimeter Square (W/cm²) Power Density and 1.56 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

35 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2XXXM(B)-492S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
2.47 Watt per Centimeter Square (W/cm²) Power Density and 0.524 Ampere (A) Current Ultra-Thin Flexible Heater - TSA010d000cR7.05-4.2 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0066 MBH)
Watt Density 2.47 W/in²
View Details
2.04 Watt per Centimeter Square (W/cm²) Power Density and 1.07 Ampere (A) Current Ultra-Thin Flexible Heater - TSA010d000aR1.41 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0055 MBH)
Watt Density 2.04 W/in²
View Details
8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2080M(B)-93S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details