The TSA1600300GR791 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.15 W/cm² and a current rating of 0.3 A. This heater is designed for efficient heat transfer due to its low mass and thin construction, measuring less than 0.22 mm in thickness. It operates effectively across a wide temperature range, from -200°C to 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater utilizes advanced nano technology for improved flexibility and uniform heating, avoiding issues commonly associated with printed or wired circuits, such as high electromagnetic fields (EMF) and conductor breakage. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. Engineers should consider this heater for projects requiring a compact, reliable heating solution with consistent performance under critical conditions.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSA1600300GR791 |
| Product Name | 0.15 Watt per Centimeter Square (W/cm²) Power Density and 0.3 Ampere (A) Current Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |