The TSA1600250hR18.7 is an ultra-thin flexible heater from Pelonis Technologies, Inc., featuring a power density of 0.08 W/cm² and constructed from a copper-nickel (Cu-Ni) alloy. This heater is designed for efficient heat transfer, providing uniform heating due to its low mass and thin profile, which measures less than 0.22 mm in thickness. It operates effectively across a wide temperature range, from -200°C to 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and high-density electronic devices. The heater's design minimizes electromagnetic fields (EMF) and is resistant to cracking and breakage when bent, enhancing reliability. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. For optimal performance, especially at higher power densities, a clamping method is recommended to ensure proper contact with the heated surface.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSA1600250hR18.7 |
| Product Name | 0.08 Watt per Centimeter Square (W/cm²) Power Density and 1.28 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |