The TSA1600200iR35.4 is a Copper-Nickel (Cu-Ni) alloy ultra-thin flexible heater from Pelonis Technologies, Inc., featuring a power density of 0.16 W/cm² and a current rating of 1.19 A. This heater is designed for applications requiring efficient heat transfer and uniform heating, thanks to its low mass and thin construction of less than 0.22 mm. It operates effectively across a wide temperature range, from -200°C to 210°C, making it suitable for various environments. The heater's design minimizes electromagnetic fields (EMF) and enhances reliability, reducing the risk of failure due to bending or cracking. It is lightweight, weighing only 0.04 g/cm², and is easy to install with adhesive backing, although it should not be cut or trimmed after manufacturing. This product is ideal for applications in defense electronics, portable medical instruments, and high-density electronic devices, among others.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSA1600200iR35.4 |
| Product Name | 0.16 Watt per Centimeter Square (W/cm²) Power Density and 1.19 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |