The TSA1250300FR838 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.17 W/cm² and a current rating of 0.27 A. This heater is designed for efficient heat transfer with a thin construction of less than 0.22 mm, making it suitable for applications with limited space. It operates effectively across a wide temperature range, from -200°C to 210°C, and is noted for its quick heat-up capabilities due to its advanced nano technology heating elements. The heater is lightweight, weighing only 0.04 g/cm², and is easy to install with a self-adhesive backing. It is particularly advantageous in environments where uniform heating is critical, as it avoids high electromagnetic fields (EMF) and is less prone to failure when bent. However, it is important to note that this heater cannot be cut or trimmed, as doing so would disrupt the heating element and create an open circuit. This product is ideal for various applications, including defense electronics, portable medical instruments, and high-density electronic devices.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSA1250300FR838 |
| Product Name | 0.17 Watt per Centimeter Square (W/cm²) Power Density and 0.27 Ampere (A) Current Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |