Pelonis Technologies, Inc. 0.19 Watt per Centimeter Square (W/cm²) Power Density and 2.4 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA1000300hR10

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA1000300hR10 is an ultra-thin flexible heater from Pelonis Technologies, Inc., featuring a power density of 0.19 W/cm². Constructed from a copper-nickel alloy, this heater is designed for efficient heat transfer and uniform heating, making it suitable for applications with limited space. It operates effectively across a wide temperature range, from as low as -200°C to a maximum of 210°C, depending on the application. The heater's low mass and thin profile, measuring less than 0.22mm in thickness, contribute to its lightweight design, which is ideal for portable and compact devices. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit.

Datasheet Summary
Powered by GS/AI

The TSA1000300hR10 is an ultra-thin flexible heater from Pelonis Technologies, Inc., featuring a power density of 0.19 W/cm². Constructed from a copper-nickel alloy, this heater is designed for efficient heat transfer and uniform heating, making it suitable for applications with limited space. It operates effectively across a wide temperature range, from as low as -200°C to a maximum of 210°C, depending on the application. The heater's low mass and thin profile, measuring less than 0.22mm in thickness, contribute to its lightweight design, which is ideal for portable and compact devices. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit.

Suppliers

Company
Product
Description
Supplier Links
0.19 Watt per Centimeter Square (W/cm²) Power Density and 2.4 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater - TSA1000300hR10 - Pelonis Technologies, Inc.
Exton, PA, USA
0.19 Watt per Centimeter Square (W/cm²) Power Density and 2.4 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
TSA1000300hR10
0.19 Watt per Centimeter Square (W/cm²) Power Density and 2.4 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA1000300hR10
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA1000300hR10
Product Name 0.19 Watt per Centimeter Square (W/cm²) Power Density and 2.4 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

13 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1080B(S/N)-93S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
2.39 Watt per Centimeter Square (W/cm²) Power Density and 3.18 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100020aR0.472 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0163 MBH)
Watt Density 2.39 W/in²
View Details
13 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1080B(M)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
24 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2XXXM(B)-314S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details