Pelonis Technologies, Inc. 0.19 Watt per Centimeter Square (W/cm²) Power Density and 0.64 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA1000250lR112

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA1000250lR112 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.19 W/cm² and a current rating of 0.64 A. This heater is constructed from a Copper Nickel (Cu-Ni) alloy, which provides excellent thermal stability and uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, depending on the application. The heater's design allows for quick heat-up times due to its low mass and efficient heat transfer capabilities. It is particularly suitable for applications with limited space, such as in defense electronics, portable medical instruments, and high-density electronic devices. The heater is lightweight, with a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm². Installation is straightforward, requiring the removal of the back adhesive for application to the desired surface. For optimal performance, especially at higher power densities, a pressure plate is recommended to ensure proper contact. The heater is not designed to be cut or trimmed, as this would compromise its functionality. Overall, this product is ideal for engineers seeking a reliable and flexible heating solution for compact applications.

Datasheet Summary
Powered by GS/AI

The TSA1000250lR112 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.19 W/cm² and a current rating of 0.64 A. This heater is constructed from a Copper Nickel (Cu-Ni) alloy, which provides excellent thermal stability and uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, depending on the application. The heater's design allows for quick heat-up times due to its low mass and efficient heat transfer capabilities. It is particularly suitable for applications with limited space, such as in defense electronics, portable medical instruments, and high-density electronic devices. The heater is lightweight, with a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm². Installation is straightforward, requiring the removal of the back adhesive for application to the desired surface. For optimal performance, especially at higher power densities, a pressure plate is recommended to ensure proper contact. The heater is not designed to be cut or trimmed, as this would compromise its functionality. Overall, this product is ideal for engineers seeking a reliable and flexible heating solution for compact applications.

Suppliers

Company
Product
Description
Supplier Links
0.19 Watt per Centimeter Square (W/cm²) Power Density and 0.64 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater - TSA1000250lR112 - Pelonis Technologies, Inc.
Exton, PA, USA
0.19 Watt per Centimeter Square (W/cm²) Power Density and 0.64 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
TSA1000250lR112
0.19 Watt per Centimeter Square (W/cm²) Power Density and 0.64 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA1000250lR112
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA1000250lR112
Product Name 0.19 Watt per Centimeter Square (W/cm²) Power Density and 0.64 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

1.21 Watt per Centimeter Square (W/cm²) Power Density and 0.19 Ampere (A) Current Ultra-Thin Flexible Heater - TSA010d000eR26.4 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0032 MBH)
Watt Density 1.21 W/in²
View Details
1.55 Watt per Centimeter Square (W/cm²) Power Density and 0.16 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater - TSA0100025hR149 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0132 MBH)
Watt Density 1.55 W/in²
View Details
0.83 Watt per Centimeter Square (W/cm²) Power Density and 0.12 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100013fR74.7 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0037 MBH)
Watt Density 0.8300 W/in²
View Details
3 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1015M-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details