Pelonis Technologies, Inc. 0.82 Watt per Centimeter Square (W/cm²) Power Density and 8.57 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA1000250hR2.8

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA1000250hR2.8 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.82 W/cm². This heater utilizes a Copper-Nickel (Cu-Ni) alloy construction, which enhances its flexibility and thermal efficiency compared to traditional foil imprinted heaters. It operates effectively across a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's design allows for quick heat-up times due to its low mass and advanced nano technology heating elements. It is lightweight, with a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², making it ideal for space-constrained environments. Installation is straightforward, requiring only the removal of the back adhesive for application, although a pressure plate is recommended for high wattage density applications to ensure proper contact and prevent overheating. The heater is not designed to be cut or trimmed, as this would compromise its functionality.

Datasheet Summary
Powered by GS/AI

The TSA1000250hR2.8 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.82 W/cm². This heater utilizes a Copper-Nickel (Cu-Ni) alloy construction, which enhances its flexibility and thermal efficiency compared to traditional foil imprinted heaters. It operates effectively across a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's design allows for quick heat-up times due to its low mass and advanced nano technology heating elements. It is lightweight, with a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², making it ideal for space-constrained environments. Installation is straightforward, requiring only the removal of the back adhesive for application, although a pressure plate is recommended for high wattage density applications to ensure proper contact and prevent overheating. The heater is not designed to be cut or trimmed, as this would compromise its functionality.

Suppliers

Company
Product
Description
Supplier Links
0.82 Watt per Centimeter Square (W/cm²) Power Density and 8.57 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater - TSA1000250hR2.8 - Pelonis Technologies, Inc.
Exton, PA, USA
0.82 Watt per Centimeter Square (W/cm²) Power Density and 8.57 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
TSA1000250hR2.8
0.82 Watt per Centimeter Square (W/cm²) Power Density and 8.57 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA1000250hR2.8
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA1000250hR2.8
Product Name 0.82 Watt per Centimeter Square (W/cm²) Power Density and 8.57 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

2.08 Watt per Centimeter Square (W/cm²) Power Density and 0.48 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0130016fR18.7 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0148 MBH)
Watt Density 2.08 W/in²
View Details
7 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1040M-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2090B(M)-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
5 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2050B(M)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details