The TSA1000100BR141 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.86 W/cm² and a current rating of 0.78 A. This heater is constructed from a Copper Nickel (Cu-Ni) alloy, allowing for efficient heat transfer and uniform heating across its surface. With a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², it is designed for applications where space is limited. The heater operates effectively in a wide temperature range, from -200°C to 210°C, making it suitable for various environments. It is particularly advantageous for applications requiring quick heat-up times due to its high wattage capability. The design minimizes electromagnetic fields (EMF) and is resistant to cracking under bending, enhancing reliability and performance. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. For optimal performance, especially at higher power densities, a pressure plate is recommended to secure the heater in place. This product is ideal for use in defense electronics, portable medical instruments, and high-density electronic devices, among other applications.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSA1000100BR141 |
| Product Name | 0.86 Watt per Centimeter Square (W/cm²) Power Density and 0.78 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |