Pelonis Technologies, Inc. 0.76 Watt per Centimeter Square (W/cm²) Power Density and 1.39 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0800250BR79.1

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA0800250BR79.1 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.76 W/cm² and a current rating of 1.39 A. This heater is constructed from a Copper Nickel (Cu-Ni) alloy, which provides excellent thermal stability and uniform heating across its surface. With a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², it is designed for applications where space is limited, such as in defense electronics, portable medical instruments, and high-density electronic devices. The heater operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, depending on the application. It is engineered to avoid high electromagnetic fields (EMF) and is more flexible than traditional foil imprinted heaters, reducing the risk of failure due to bending. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. For optimal performance, especially at higher power densities, a pressure plate is recommended to ensure proper contact with the heated object.

Datasheet Summary
Powered by GS/AI

The TSA0800250BR79.1 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.76 W/cm² and a current rating of 1.39 A. This heater is constructed from a Copper Nickel (Cu-Ni) alloy, which provides excellent thermal stability and uniform heating across its surface. With a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², it is designed for applications where space is limited, such as in defense electronics, portable medical instruments, and high-density electronic devices. The heater operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, depending on the application. It is engineered to avoid high electromagnetic fields (EMF) and is more flexible than traditional foil imprinted heaters, reducing the risk of failure due to bending. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. For optimal performance, especially at higher power densities, a pressure plate is recommended to ensure proper contact with the heated object.

Suppliers

Company
Product
Description
Supplier Links
0.76 Watt per Centimeter Square (W/cm²) Power Density and 1.39 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater - TSA0800250BR79.1 - Pelonis Technologies, Inc.
Exton, PA, USA
0.76 Watt per Centimeter Square (W/cm²) Power Density and 1.39 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
TSA0800250BR79.1
0.76 Watt per Centimeter Square (W/cm²) Power Density and 1.39 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0800250BR79.1
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA0800250BR79.1
Product Name 0.76 Watt per Centimeter Square (W/cm²) Power Density and 1.39 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

0.54 Watt per Centimeter Square (W/cm²) Power Density and 0.45 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100025bR6.66 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0046 MBH)
Watt Density 0.5400 W/in²
View Details
1.97 Watt per Centimeter Square (W/cm²) Power Density and 1.26 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100032eR3.97 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.01 kW (0.0215 MBH)
Watt Density 1.97 W/in²
View Details
1.99 Watt per Centimeter Square (W/cm²) Power Density and 1.59 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100040eR3.15 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.01 kW (0.0271 MBH)
Watt Density 1.99 W/in²
View Details
7 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1040M-93S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details