The TSA0800200hR7.47 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.48 W/cm². This heater utilizes a Copper-Nickel (Cu-Ni) alloy construction, which contributes to its flexibility and durability. It operates effectively across a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's design allows for efficient heat transfer, ensuring uniform heating without the high electromagnetic fields (EMF) typically associated with printed or wired circuit heaters. Weighing only 0.04 g/cm² and measuring less than 0.22 mm in thickness, it is ideal for applications with space constraints. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSA0800200hR7.47 |
| Product Name | 0.48 Watt per Centimeter Square (W/cm²) Power Density and 3.21 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |