Pelonis Technologies, Inc. 0.64 Watt per Centimeter Square (W/cm²) Power Density and 4.28 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0800200hR5.61

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA0800200hR5.61 is a 0.64 W/cm² power density ultra-thin flexible heater manufactured by Pelonis Technologies, Inc. It features a copper-nickel alloy construction, providing excellent thermal stability and uniform heating across its surface. The heater operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. With a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², this heater is designed for space-constrained environments. Its low mass allows for efficient heat transfer, and it does not produce high electromagnetic fields (EMF), reducing the risk of failure due to bending. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit.

Datasheet Summary
Powered by GS/AI

The TSA0800200hR5.61 is a 0.64 W/cm² power density ultra-thin flexible heater manufactured by Pelonis Technologies, Inc. It features a copper-nickel alloy construction, providing excellent thermal stability and uniform heating across its surface. The heater operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. With a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², this heater is designed for space-constrained environments. Its low mass allows for efficient heat transfer, and it does not produce high electromagnetic fields (EMF), reducing the risk of failure due to bending. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit.

Suppliers

Company
Product
Description
Supplier Links
0.64 Watt per Centimeter Square (W/cm²) Power Density and 4.28 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater - TSA0800200hR5.61 - Pelonis Technologies, Inc.
Exton, PA, USA
0.64 Watt per Centimeter Square (W/cm²) Power Density and 4.28 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
TSA0800200hR5.61
0.64 Watt per Centimeter Square (W/cm²) Power Density and 4.28 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0800200hR5.61
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA0800200hR5.61
Product Name 0.64 Watt per Centimeter Square (W/cm²) Power Density and 4.28 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

1.98 Watt per Centimeter Square (W/cm²) Power Density and 0.4 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100010eR12.6 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0068 MBH)
Watt Density 1.98 W/in²
View Details
0.25 Watt per Centimeter Square (W/cm²) Power Density and 0.13 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100025eR39.7 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0021 MBH)
Watt Density 0.2500 W/in²
View Details
Fin PTC Heating Elements - F07566159220 - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 1.08 kW (3.68 MBH)
AC Voltage Required 220 volts
View Details
14 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2150M(B)-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details