Pelonis Technologies, Inc. 0.48 Watt per Centimeter Square (W/cm²) Power Density and 2.55 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0800160hR9.41

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA0800160hR9.41 is a 0.48 W/cm² power density ultra-thin flexible heater manufactured by Pelonis Technologies, Inc. It features a copper-nickel alloy construction, which contributes to its flexibility and durability. This heater is designed for efficient heat transfer, ensuring uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and high-density electronic devices. The heater's thickness is less than 0.22 mm, and it weighs approximately 0.04 g/cm², making it ideal for applications with space constraints. It is easy to install, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. For optimal performance, especially at higher power densities, a pressure plate may be recommended to ensure proper contact with the heated object.

Datasheet Summary
Powered by GS/AI

The TSA0800160hR9.41 is a 0.48 W/cm² power density ultra-thin flexible heater manufactured by Pelonis Technologies, Inc. It features a copper-nickel alloy construction, which contributes to its flexibility and durability. This heater is designed for efficient heat transfer, ensuring uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and high-density electronic devices. The heater's thickness is less than 0.22 mm, and it weighs approximately 0.04 g/cm², making it ideal for applications with space constraints. It is easy to install, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. For optimal performance, especially at higher power densities, a pressure plate may be recommended to ensure proper contact with the heated object.

Suppliers

Company
Product
Description
Supplier Links
0.48 Watt per Centimeter Square (W/cm²) Power Density and 2.55 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater - TSA0800160hR9.41 - Pelonis Technologies, Inc.
Exton, PA, USA
0.48 Watt per Centimeter Square (W/cm²) Power Density and 2.55 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
TSA0800160hR9.41
0.48 Watt per Centimeter Square (W/cm²) Power Density and 2.55 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0800160hR9.41
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA0800160hR9.41
Product Name 0.48 Watt per Centimeter Square (W/cm²) Power Density and 2.55 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

18 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1120B(S/N)-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
3-Honeycomb PTC Air Heater - PH1209-Q4 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 1.10 kW (3.75 MBH)
AC Voltage Required 110 to 130 volts
View Details
1.21 Watt per Centimeter Square (W/cm²) Power Density and 1.01 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100025bR2.97 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0103 MBH)
Watt Density 1.21 W/in²
View Details
4 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1025B(M)-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details