Pelonis Technologies, Inc. 0.34 Watt per Centimeter Square (W/cm²) Power Density and 0.36 Ampere (A) Current Ultra-Thin Flexible Heater TSA0800160CR334

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA0800160CR334 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.34 W/cm² and a current rating of 0.36 A. This heater is designed for efficient heat transfer due to its low mass and thin construction, which allows for uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's construction minimizes electromagnetic fields (EMF) and enhances reliability, as it does not produce high EMF or suffer from conductor breakage when bent. Weighing only 0.04 g/cm² and measuring less than 0.22 mm in thickness, it is ideal for applications with space constraints. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt its electrical circuit.

Datasheet Summary
Powered by GS/AI

The TSA0800160CR334 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.34 W/cm² and a current rating of 0.36 A. This heater is designed for efficient heat transfer due to its low mass and thin construction, which allows for uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's construction minimizes electromagnetic fields (EMF) and enhances reliability, as it does not produce high EMF or suffer from conductor breakage when bent. Weighing only 0.04 g/cm² and measuring less than 0.22 mm in thickness, it is ideal for applications with space constraints. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt its electrical circuit.

Suppliers

Company
Product
Description
Supplier Links
0.34 Watt per Centimeter Square (W/cm²) Power Density and 0.36 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0800160CR334 - Pelonis Technologies, Inc.
Exton, PA, USA
0.34 Watt per Centimeter Square (W/cm²) Power Density and 0.36 Ampere (A) Current Ultra-Thin Flexible Heater
TSA0800160CR334
0.34 Watt per Centimeter Square (W/cm²) Power Density and 0.36 Ampere (A) Current Ultra-Thin Flexible Heater TSA0800160CR334
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA0800160CR334
Product Name 0.34 Watt per Centimeter Square (W/cm²) Power Density and 0.36 Ampere (A) Current Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

16 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1120S(B/N)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
0.25 Watt per Centimeter Square (W/cm²) Power Density and 0.53 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100032aR2.8 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0027 MBH)
Watt Density 0.2500 W/in²
View Details
0.86 Watt per Centimeter Square (W/cm²) Power Density and 0.18 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100025gR66.6 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0074 MBH)
Watt Density 0.8600 W/in²
View Details
0.26 Watt per Centimeter Square (W/cm²) Power Density and 0.23 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100013aR6.66 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0012 MBH)
Watt Density 0.2600 W/in²
View Details