Pelonis Technologies, Inc. 0.50 Watt per Centimeter Square (W/cm²) Power Density and 1.19 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0800125iR35.4

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA0800125iR35.4 is an ultra-thin flexible heater from Pelonis Technologies, Inc., featuring a power density of 0.50 W/cm² and a current rating of 1.19 A. This heater is constructed from a copper-nickel alloy, which contributes to its flexibility and durability. It operates effectively across a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications that require reliable heating. The heater's design allows for efficient heat transfer, ensuring uniform heating across its surface. Its low mass and thin profile, measuring less than 0.22 mm in thickness, make it ideal for space-constrained environments such as portable medical devices, defense electronics, and high-density electronic applications. The installation process is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt its electrical circuit. Engineers considering this product should be aware that for applications requiring higher heat-up rates or power densities above 0.8 W/cm², the integration of a temperature sensor or thermostat is recommended to prevent overheating.

Datasheet Summary
Powered by GS/AI

The TSA0800125iR35.4 is an ultra-thin flexible heater from Pelonis Technologies, Inc., featuring a power density of 0.50 W/cm² and a current rating of 1.19 A. This heater is constructed from a copper-nickel alloy, which contributes to its flexibility and durability. It operates effectively across a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications that require reliable heating. The heater's design allows for efficient heat transfer, ensuring uniform heating across its surface. Its low mass and thin profile, measuring less than 0.22 mm in thickness, make it ideal for space-constrained environments such as portable medical devices, defense electronics, and high-density electronic applications. The installation process is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt its electrical circuit. Engineers considering this product should be aware that for applications requiring higher heat-up rates or power densities above 0.8 W/cm², the integration of a temperature sensor or thermostat is recommended to prevent overheating.

Suppliers

Company
Product
Description
Supplier Links
0.50 Watt per Centimeter Square (W/cm²) Power Density and 1.19 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater - TSA0800125iR35.4 - Pelonis Technologies, Inc.
Exton, PA, USA
0.50 Watt per Centimeter Square (W/cm²) Power Density and 1.19 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
TSA0800125iR35.4
0.50 Watt per Centimeter Square (W/cm²) Power Density and 1.19 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0800125iR35.4
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA0800125iR35.4
Product Name 0.50 Watt per Centimeter Square (W/cm²) Power Density and 1.19 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

1.07 Watt per Centimeter Square (W/cm²) Power Density and 0.53 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0130016dR7.91 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0076 MBH)
Watt Density 1.07 W/in²
View Details
2.09 Watt per Centimeter Square (W/cm²) Power Density and 1.18 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0130016cR3.15 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0148 MBH)
Watt Density 2.09 W/in²
View Details
2.07 Watt per Centimeter Square (W/cm²) Power Density and 0.36 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0130016gR33.4 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0147 MBH)
Watt Density 2.07 W/in²
View Details
18 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1XXXM-358S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details