Pelonis Technologies, Inc. 0.62 Watt per Centimeter Square (W/cm²) Power Density and 0.94 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0800080iR44.6

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA0800080iR44.6 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.62 W/cm² and a current rating of 0.94 A. This heater is constructed from a copper-nickel alloy, providing excellent thermal stability and uniform heating across its surface. With a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², it is designed for applications where space is limited, such as in defense electronics, portable medical instruments, and high-density electronic devices. The heater operates effectively in a wide temperature range, from -200°C to 210°C, making it suitable for various environments. Its low mass design allows for efficient heat transfer, and it does not produce high electromagnetic fields (EMF), reducing the risk of failure due to bending. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that this heater cannot be cut or trimmed, as doing so would compromise its functionality.

Datasheet Summary
Powered by GS/AI

The TSA0800080iR44.6 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.62 W/cm² and a current rating of 0.94 A. This heater is constructed from a copper-nickel alloy, providing excellent thermal stability and uniform heating across its surface. With a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², it is designed for applications where space is limited, such as in defense electronics, portable medical instruments, and high-density electronic devices. The heater operates effectively in a wide temperature range, from -200°C to 210°C, making it suitable for various environments. Its low mass design allows for efficient heat transfer, and it does not produce high electromagnetic fields (EMF), reducing the risk of failure due to bending. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that this heater cannot be cut or trimmed, as doing so would compromise its functionality.

Suppliers

Company
Product
Description
Supplier Links
0.62 Watt per Centimeter Square (W/cm²) Power Density and 0.94 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater - TSA0800080iR44.6 - Pelonis Technologies, Inc.
Exton, PA, USA
0.62 Watt per Centimeter Square (W/cm²) Power Density and 0.94 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
TSA0800080iR44.6
0.62 Watt per Centimeter Square (W/cm²) Power Density and 0.94 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0800080iR44.6
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA0800080iR44.6
Product Name 0.62 Watt per Centimeter Square (W/cm²) Power Density and 0.94 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

3-Honeycomb PTC Air Heater - PH2205-Q4 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 1.10 kW (3.75 MBH)
AC Voltage Required 220 to 240 volts
View Details
1.35 Watt per Centimeter Square (W/cm²) Power Density and 0.67 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0130016dR6.29 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0096 MBH)
Watt Density 1.35 W/in²
View Details
8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-2080M(B)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
5 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1030B(M)-93S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details