Pelonis Technologies, Inc. 0.83 Watt per Centimeter Square (W/cm²) Power Density and 0.118 Ampere (A) Current Ultra-Thin Flexible Heater TSA063d000ER1580

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA063d000ER1580 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.83 W/cm² and a current rating of 0.118 A. This heater is designed for efficient heat transfer due to its thin construction and low mass, which allows for uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's design incorporates advanced nano technology, enhancing flexibility and ensuring that it does not produce high electromagnetic fields (EMF) or suffer from conductor breakage when bent. Weighing only 0.04 g/cm² and measuring less than 0.22 mm in thickness, it is ideal for space-constrained environments. Installation is straightforward, requiring only the removal of the back adhesive for application, although a pressure plate is recommended for high wattage density applications. Engineers should note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. Additionally, for applications requiring higher heat-up rates or power densities, the use of a temperature sensor or thermostat is advised to prevent overheating.

Datasheet Summary
Powered by GS/AI

The TSA063d000ER1580 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.83 W/cm² and a current rating of 0.118 A. This heater is designed for efficient heat transfer due to its thin construction and low mass, which allows for uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's design incorporates advanced nano technology, enhancing flexibility and ensuring that it does not produce high electromagnetic fields (EMF) or suffer from conductor breakage when bent. Weighing only 0.04 g/cm² and measuring less than 0.22 mm in thickness, it is ideal for space-constrained environments. Installation is straightforward, requiring only the removal of the back adhesive for application, although a pressure plate is recommended for high wattage density applications. Engineers should note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. Additionally, for applications requiring higher heat-up rates or power densities, the use of a temperature sensor or thermostat is advised to prevent overheating.

Suppliers

Company
Product
Description
Supplier Links
0.83 Watt per Centimeter Square (W/cm²) Power Density and 0.118 Ampere (A) Current Ultra-Thin Flexible Heater - TSA063d000ER1580 - Pelonis Technologies, Inc.
Exton, PA, USA
0.83 Watt per Centimeter Square (W/cm²) Power Density and 0.118 Ampere (A) Current Ultra-Thin Flexible Heater
TSA063d000ER1580
0.83 Watt per Centimeter Square (W/cm²) Power Density and 0.118 Ampere (A) Current Ultra-Thin Flexible Heater TSA063d000ER1580
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA063d000ER1580
Product Name 0.83 Watt per Centimeter Square (W/cm²) Power Density and 0.118 Ampere (A) Current Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

35 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2XXXM(B)-492S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
9 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2100S(B/N)-93S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
5 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1030B(M)-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2080B(M)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details