Pelonis Technologies, Inc. 0.37 Watt per Centimeter Square (W/cm²) Power Density and 1.21 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0630125hR19.8

Description
Standard Model. The delivery time for this model is shorter. If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
Standard Model. The delivery time for this model is shorter. If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA0630125hR19.8 is an ultra-thin flexible heater from Pelonis Technologies, Inc., featuring a power density of 0.37 W/cm². Constructed from a copper-nickel alloy, this heater is designed for efficient heat transfer and uniform heating, making it suitable for applications requiring precise thermal management. It operates effectively across a wide temperature range, from as low as -200°C to a maximum of 210°C, depending on the application. The heater's thickness is less than 0.22 mm, and it weighs approximately 0.04 g/cm², making it ideal for space-constrained environments such as portable medical devices, defense electronics, and high-density electronic applications. Installation is straightforward, requiring the removal of the back adhesive for application to the desired surface. For higher power density applications, a pressure plate is recommended to ensure proper contact and prevent overheating. The heater does not produce high electromagnetic fields (EMF) and is resistant to cracking under bending, enhancing its reliability in various operational conditions. It is important to note that the heater cannot be cut or trimmed, as this would compromise its functionality.

Datasheet Summary
Powered by GS/AI

The TSA0630125hR19.8 is an ultra-thin flexible heater from Pelonis Technologies, Inc., featuring a power density of 0.37 W/cm². Constructed from a copper-nickel alloy, this heater is designed for efficient heat transfer and uniform heating, making it suitable for applications requiring precise thermal management. It operates effectively across a wide temperature range, from as low as -200°C to a maximum of 210°C, depending on the application. The heater's thickness is less than 0.22 mm, and it weighs approximately 0.04 g/cm², making it ideal for space-constrained environments such as portable medical devices, defense electronics, and high-density electronic applications. Installation is straightforward, requiring the removal of the back adhesive for application to the desired surface. For higher power density applications, a pressure plate is recommended to ensure proper contact and prevent overheating. The heater does not produce high electromagnetic fields (EMF) and is resistant to cracking under bending, enhancing its reliability in various operational conditions. It is important to note that the heater cannot be cut or trimmed, as this would compromise its functionality.

Suppliers

Company
Product
Description
Supplier Links
0.37 Watt per Centimeter Square (W/cm²) Power Density and 1.21 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater - TSA0630125hR19.8 - Pelonis Technologies, Inc.
Exton, PA, USA
0.37 Watt per Centimeter Square (W/cm²) Power Density and 1.21 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
TSA0630125hR19.8
0.37 Watt per Centimeter Square (W/cm²) Power Density and 1.21 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0630125hR19.8
Standard Model. The delivery time for this model is shorter. If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

Standard Model. The delivery time for this model is shorter.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA0630125hR19.8
Product Name 0.37 Watt per Centimeter Square (W/cm²) Power Density and 1.21 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

8 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1050M-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Honeycomb PTC Air Heater - HR50008012-1-230 - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
AC Voltage Required 220 to 240 volts
View Details
7 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1040B(S/N)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
1.02 Watt per Centimeter Square (W/cm²) Power Density and 0.47 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0130013cR7.91 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0059 MBH)
Watt Density 1.02 W/in²
View Details