Pelonis Technologies, Inc. 0.82 Watt per Centimeter Square (W/cm²) Power Density and 1.08 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0630100jR44.6

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA0630100jR44.6 is a Copper-Nickel (Cu-Ni) alloy ultra-thin flexible heater from Pelonis Technologies, Inc., featuring a power density of 0.82 W/cm² and a current rating of 1.08 A. This heater is designed for efficient heat transfer, with a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², making it suitable for applications with limited space. It operates effectively across a wide temperature range, from -200°C to 210°C, and is noted for its quick heat-up capabilities due to its advanced nano technology heating elements. The heater does not produce high electromagnetic fields (EMF) and is resistant to cracking when bent, enhancing its reliability. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit.

Datasheet Summary
Powered by GS/AI

The TSA0630100jR44.6 is a Copper-Nickel (Cu-Ni) alloy ultra-thin flexible heater from Pelonis Technologies, Inc., featuring a power density of 0.82 W/cm² and a current rating of 1.08 A. This heater is designed for efficient heat transfer, with a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², making it suitable for applications with limited space. It operates effectively across a wide temperature range, from -200°C to 210°C, and is noted for its quick heat-up capabilities due to its advanced nano technology heating elements. The heater does not produce high electromagnetic fields (EMF) and is resistant to cracking when bent, enhancing its reliability. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit.

Suppliers

Company
Product
Description
Supplier Links
0.82 Watt per Centimeter Square (W/cm²) Power Density and 1.08 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater - TSA0630100jR44.6 - Pelonis Technologies, Inc.
Exton, PA, USA
0.82 Watt per Centimeter Square (W/cm²) Power Density and 1.08 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
TSA0630100jR44.6
0.82 Watt per Centimeter Square (W/cm²) Power Density and 1.08 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0630100jR44.6
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA0630100jR44.6
Product Name 0.82 Watt per Centimeter Square (W/cm²) Power Density and 1.08 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

8 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1050B(S/N)-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
10 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1060M(B)-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
1.35 Watt per Centimeter Square (W/cm²) Power Density and 0.67 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0130016dR6.29 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0096 MBH)
Watt Density 1.35 W/in²
View Details
10 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2110B(S/N)-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details