Pelonis Technologies, Inc. 0.38 Watt per Centimeter Square (W/cm²) Power Density and 0.22 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0630100BR500

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA0630100BR500 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.38 W/cm² and a current rating of 0.22 A. This heater is constructed from a Copper Nickel (Cu-Ni) alloy, which provides excellent thermal stability and uniform heating across its surface. It operates effectively in a temperature range from -200°C to 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and high-density electronic devices. The heater's design allows for quick heat-up times due to its low mass and advanced nano technology, which enhances flexibility and heat transfer efficiency compared to traditional foil imprinted heaters. It is lightweight, with a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², making it ideal for space-constrained environments. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit.

Datasheet Summary
Powered by GS/AI

The TSA0630100BR500 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.38 W/cm² and a current rating of 0.22 A. This heater is constructed from a Copper Nickel (Cu-Ni) alloy, which provides excellent thermal stability and uniform heating across its surface. It operates effectively in a temperature range from -200°C to 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and high-density electronic devices. The heater's design allows for quick heat-up times due to its low mass and advanced nano technology, which enhances flexibility and heat transfer efficiency compared to traditional foil imprinted heaters. It is lightweight, with a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², making it ideal for space-constrained environments. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit.

Suppliers

Company
Product
Description
Supplier Links
0.38 Watt per Centimeter Square (W/cm²) Power Density and 0.22 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater - TSA0630100BR500 - Pelonis Technologies, Inc.
Exton, PA, USA
0.38 Watt per Centimeter Square (W/cm²) Power Density and 0.22 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
TSA0630100BR500
0.38 Watt per Centimeter Square (W/cm²) Power Density and 0.22 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0630100BR500
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA0630100BR500
Product Name 0.38 Watt per Centimeter Square (W/cm²) Power Density and 0.22 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

13 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2140B(S/N)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
1.58 Watt per Centimeter Square (W/cm²) Power Density and 1.5 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100040dR2.8 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.01 kW (0.0215 MBH)
Watt Density 1.58 W/in²
View Details
2.10 Watt per Centimeter Square (W/cm²) Power Density and 0.71 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0130013eR7.05 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0121 MBH)
Watt Density 2.1 W/in²
View Details
7 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-2070M(B)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details