Pelonis Technologies, Inc. 0.37 Watt per Centimeter Square (W/cm²) Power Density and 0.45 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0630080iR94.1

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA0630080iR94.1 is a Copper-Nickel (Cu-Ni) alloy ultra-thin flexible heater from Pelonis Technologies, Inc., featuring a power density of 0.37 W/cm² and a current rating of 0.45 A. This heater is designed for efficient heat transfer due to its low mass and thin construction, measuring less than 0.22 mm in thickness. It operates effectively across a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and high-density electronic devices. The heater's design minimizes electromagnetic fields (EMF) and enhances reliability, as it does not produce high EMF or suffer from conductor breakage when bent. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. For optimal performance, especially in high wattage density applications, a pressure plate is recommended to ensure proper contact with the heated surface.

Datasheet Summary
Powered by GS/AI

The TSA0630080iR94.1 is a Copper-Nickel (Cu-Ni) alloy ultra-thin flexible heater from Pelonis Technologies, Inc., featuring a power density of 0.37 W/cm² and a current rating of 0.45 A. This heater is designed for efficient heat transfer due to its low mass and thin construction, measuring less than 0.22 mm in thickness. It operates effectively across a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and high-density electronic devices. The heater's design minimizes electromagnetic fields (EMF) and enhances reliability, as it does not produce high EMF or suffer from conductor breakage when bent. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. For optimal performance, especially in high wattage density applications, a pressure plate is recommended to ensure proper contact with the heated surface.

Suppliers

Company
Product
Description
Supplier Links
0.37 Watt per Centimeter Square (W/cm²) Power Density and 0.45 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater - TSA0630080iR94.1 - Pelonis Technologies, Inc.
Exton, PA, USA
0.37 Watt per Centimeter Square (W/cm²) Power Density and 0.45 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
TSA0630080iR94.1
0.37 Watt per Centimeter Square (W/cm²) Power Density and 0.45 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0630080iR94.1
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA0630080iR94.1
Product Name 0.37 Watt per Centimeter Square (W/cm²) Power Density and 0.45 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

0.86 Watt per Centimeter Square (W/cm²) Power Density and 0.38 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100040fR23.5 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0118 MBH)
Watt Density 0.8600 W/in²
View Details
1.58 Watt per Centimeter Square (W/cm²) Power Density and 0.56 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100013cR6.66 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0070 MBH)
Watt Density 1.58 W/in²
View Details
1.55 Watt per Centimeter Square (W/cm²) Power Density and 0.33 Ampere (A) Current Ultra-Thin Flexible Heater - TSA010d000cR11.2-3.7 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0042 MBH)
Watt Density 1.55 W/in²
View Details
9 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2100S(B/N)-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details