Pelonis Technologies, Inc. 0.92 Watt per Centimeter Square (W/cm²) Power Density and 3.82 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0500200hR6.29

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA0500200hR6.29 is an ultra-thin flexible heater from Pelonis Technologies, Inc., featuring a power density of 0.92 W/cm². This heater utilizes a copper-nickel alloy construction, allowing for efficient heat transfer and uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications that require reliable heating performance. With a thickness of less than 0.22mm and a weight of approximately 0.04 g/cm², this heater is designed for space-constrained environments, such as defense electronics, portable medical instruments, and high-density electronic devices. The heater's design minimizes the risk of high electromagnetic fields (EMF) and enhances flexibility, reducing the likelihood of failure due to bending. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. For optimal performance, especially at higher power densities, a pressure plate is recommended to secure the heater in place.

Datasheet Summary
Powered by GS/AI

The TSA0500200hR6.29 is an ultra-thin flexible heater from Pelonis Technologies, Inc., featuring a power density of 0.92 W/cm². This heater utilizes a copper-nickel alloy construction, allowing for efficient heat transfer and uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications that require reliable heating performance. With a thickness of less than 0.22mm and a weight of approximately 0.04 g/cm², this heater is designed for space-constrained environments, such as defense electronics, portable medical instruments, and high-density electronic devices. The heater's design minimizes the risk of high electromagnetic fields (EMF) and enhances flexibility, reducing the likelihood of failure due to bending. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. For optimal performance, especially at higher power densities, a pressure plate is recommended to secure the heater in place.

Suppliers

Company
Product
Description
Supplier Links
0.92 Watt per Centimeter Square (W/cm²) Power Density and 3.82 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater - TSA0500200hR6.29 - Pelonis Technologies, Inc.
Exton, PA, USA
0.92 Watt per Centimeter Square (W/cm²) Power Density and 3.82 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
TSA0500200hR6.29
0.92 Watt per Centimeter Square (W/cm²) Power Density and 3.82 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0500200hR6.29
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA0500200hR6.29
Product Name 0.92 Watt per Centimeter Square (W/cm²) Power Density and 3.82 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

3-Honeycomb PTC Air Heater - PH2205-Q4 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 1.10 kW (3.75 MBH)
AC Voltage Required 220 to 240 volts
View Details
2.01 Watt per Centimeter Square (W/cm²) Power Density and 2.67 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100020aR0.561 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0137 MBH)
Watt Density 2.01 W/in²
View Details
1.21 Watt per Centimeter Square (W/cm²) Power Density and 0.2 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater - TSA0100040hR119 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0165 MBH)
Watt Density 1.21 W/in²
View Details
15 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2XXXM-447S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details