Pelonis Technologies, Inc. 0.91 Watt per Centimeter Square (W/cm²) Power Density and 3.03 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0500160hR7.91

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA0500160hR7.91 is an ultra-thin flexible heater from Pelonis Technologies, Inc., featuring a power density of 0.91 W/cm². This heater utilizes a copper-nickel alloy construction, which enhances its flexibility and thermal efficiency compared to traditional foil imprinted heaters. It operates effectively across a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's design allows for quick heat-up times and uniform heating, while its low mass and thickness of less than 0.22mm make it ideal for space-constrained environments. It does not produce high electromagnetic fields (EMF), reducing the risk of failure due to bending or cracking. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit.

Datasheet Summary
Powered by GS/AI

The TSA0500160hR7.91 is an ultra-thin flexible heater from Pelonis Technologies, Inc., featuring a power density of 0.91 W/cm². This heater utilizes a copper-nickel alloy construction, which enhances its flexibility and thermal efficiency compared to traditional foil imprinted heaters. It operates effectively across a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's design allows for quick heat-up times and uniform heating, while its low mass and thickness of less than 0.22mm make it ideal for space-constrained environments. It does not produce high electromagnetic fields (EMF), reducing the risk of failure due to bending or cracking. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit.

Suppliers

Company
Product
Description
Supplier Links
0.91 Watt per Centimeter Square (W/cm²) Power Density and 3.03 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater - TSA0500160hR7.91 - Pelonis Technologies, Inc.
Exton, PA, USA
0.91 Watt per Centimeter Square (W/cm²) Power Density and 3.03 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
TSA0500160hR7.91
0.91 Watt per Centimeter Square (W/cm²) Power Density and 3.03 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0500160hR7.91
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA0500160hR7.91
Product Name 0.91 Watt per Centimeter Square (W/cm²) Power Density and 3.03 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

Fin PTC Heating Elements - F05022152120 - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.24 kW (0.8188 MBH)
AC Voltage Required 120 volts
View Details
9 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2110S(B/N)-93S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2080B(S/N)-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
0.26 Watt per Centimeter Square (W/cm²) Power Density and 0.22 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100032cR16.7 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0028 MBH)
Watt Density 0.2600 W/in²
View Details