Pelonis Technologies, Inc. 0.55 Watt per Centimeter Square (W/cm²) Power Density and 0.19 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0500050lR375

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA0500050lR375 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.55 W/cm² and a current rating of 0.19 A. This heater is constructed from a Copper Nickel (Cu-Ni) alloy, which provides excellent thermal stability and uniform heating across its surface. With a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², it is designed for applications where space is limited, such as in defense electronics, portable medical instruments, and high-density electronic devices. The heater operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, depending on the application. Its design minimizes electromagnetic fields (EMF) and enhances flexibility, reducing the risk of failure due to bending. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit.

Datasheet Summary
Powered by GS/AI

The TSA0500050lR375 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.55 W/cm² and a current rating of 0.19 A. This heater is constructed from a Copper Nickel (Cu-Ni) alloy, which provides excellent thermal stability and uniform heating across its surface. With a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², it is designed for applications where space is limited, such as in defense electronics, portable medical instruments, and high-density electronic devices. The heater operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, depending on the application. Its design minimizes electromagnetic fields (EMF) and enhances flexibility, reducing the risk of failure due to bending. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit.

Suppliers

Company
Product
Description
Supplier Links
0.55 Watt per Centimeter Square (W/cm²) Power Density and 0.19 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater - TSA0500050lR375 - Pelonis Technologies, Inc.
Exton, PA, USA
0.55 Watt per Centimeter Square (W/cm²) Power Density and 0.19 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
TSA0500050lR375
0.55 Watt per Centimeter Square (W/cm²) Power Density and 0.19 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0500050lR375
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA0500050lR375
Product Name 0.55 Watt per Centimeter Square (W/cm²) Power Density and 0.19 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

8 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1050M-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
2.01 Watt per Centimeter Square (W/cm²) Power Density and 1.07 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100016bR2.8 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0110 MBH)
Watt Density 2.01 W/in²
View Details
1.22 Watt per Centimeter Square (W/cm²) Power Density and 0.32 Ampere (A) Current Ultra-Thin Flexible Heater - TSA010d000bR9.41 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0033 MBH)
Watt Density 1.22 W/in²
View Details
1.22 Watt per Centimeter Square (W/cm²) Power Density and 0.66 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100020cR5.61 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0083 MBH)
Watt Density 1.22 W/in²
View Details