Pelonis Technologies, Inc. 0.76 Watt per Centimeter Square (W/cm²) Power Density and 3.187 Ampere (A) Current Ultra-Thin Flexible Heater TSA040d000bR0.941

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA040d000bR0.941 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.76 W/cm² and a current rating of 3.187 A. This heater is designed for efficient heat transfer due to its thin construction and low mass, which allows for uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and high-density electronic devices. The heater's design incorporates nano technology, enhancing its flexibility and heat distribution compared to traditional foil imprinted heaters. It is lightweight, with a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², making it ideal for space-constrained environments. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. For optimal performance, especially at higher power densities, a clamping method is recommended to ensure proper contact with the heated object.

Datasheet Summary
Powered by GS/AI

The TSA040d000bR0.941 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.76 W/cm² and a current rating of 3.187 A. This heater is designed for efficient heat transfer due to its thin construction and low mass, which allows for uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and high-density electronic devices. The heater's design incorporates nano technology, enhancing its flexibility and heat distribution compared to traditional foil imprinted heaters. It is lightweight, with a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², making it ideal for space-constrained environments. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. For optimal performance, especially at higher power densities, a clamping method is recommended to ensure proper contact with the heated object.

Suppliers

Company
Product
Description
Supplier Links
0.76 Watt per Centimeter Square (W/cm²) Power Density and 3.187 Ampere (A) Current Ultra-Thin Flexible Heater - TSA040d000bR0.941 - Pelonis Technologies, Inc.
Exton, PA, USA
0.76 Watt per Centimeter Square (W/cm²) Power Density and 3.187 Ampere (A) Current Ultra-Thin Flexible Heater
TSA040d000bR0.941
0.76 Watt per Centimeter Square (W/cm²) Power Density and 3.187 Ampere (A) Current Ultra-Thin Flexible Heater TSA040d000bR0.941
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA040d000bR0.941
Product Name 0.76 Watt per Centimeter Square (W/cm²) Power Density and 3.187 Ampere (A) Current Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

7 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2075B(M)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
2.48 Watt per Centimeter Square (W/cm²) Power Density and 0.94 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100016dR4.46 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0135 MBH)
Watt Density 2.48 W/in²
View Details
0.26 Watt per Centimeter Square (W/cm²) Power Density and 0.28 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100040cR13.3 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0035 MBH)
Watt Density 0.2600 W/in²
View Details
2.4 Watt per Centimeter Square (W/cm²) Power Density and 0.8 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100010bR3.75 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0082 MBH)
Watt Density 2.4 W/in²
View Details