Pelonis Technologies, Inc. 1.11 Watt per Centimeter Square (W/cm²) Power Density and 1.69 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0400160iR24.9

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA0400160iR24.9 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 1.11 W/cm² and a current rating of 1.69 A. This heater is constructed from a copper-nickel (Cu-Ni) alloy, allowing for efficient heat transfer and uniform heating across its surface. With a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², it is designed for applications where space is limited. The heater operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, depending on the specific application. It is noted for its quick heat-up capabilities due to its advanced nano technology heating elements, which also contribute to its flexibility and durability. The design minimizes the risk of high electromagnetic fields (EMF) and reduces the likelihood of failure when bent, a common issue with traditional heaters. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. For optimal performance, especially at higher power densities, a pressure plate is recommended to ensure proper contact. The heater is not suitable for free-standing air heating and should be mounted to an object for effective conductive heating.

Datasheet Summary
Powered by GS/AI

The TSA0400160iR24.9 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 1.11 W/cm² and a current rating of 1.69 A. This heater is constructed from a copper-nickel (Cu-Ni) alloy, allowing for efficient heat transfer and uniform heating across its surface. With a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², it is designed for applications where space is limited. The heater operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, depending on the specific application. It is noted for its quick heat-up capabilities due to its advanced nano technology heating elements, which also contribute to its flexibility and durability. The design minimizes the risk of high electromagnetic fields (EMF) and reduces the likelihood of failure when bent, a common issue with traditional heaters. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. For optimal performance, especially at higher power densities, a pressure plate is recommended to ensure proper contact. The heater is not suitable for free-standing air heating and should be mounted to an object for effective conductive heating.

Suppliers

Company
Product
Description
Supplier Links
1.11 Watt per Centimeter Square (W/cm²) Power Density and 1.69 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater - TSA0400160iR24.9 - Pelonis Technologies, Inc.
Exton, PA, USA
1.11 Watt per Centimeter Square (W/cm²) Power Density and 1.69 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
TSA0400160iR24.9
1.11 Watt per Centimeter Square (W/cm²) Power Density and 1.69 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0400160iR24.9
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA0400160iR24.9
Product Name 1.11 Watt per Centimeter Square (W/cm²) Power Density and 1.69 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

22 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2XXXM(B)-269S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
2.01 Watt per Centimeter Square (W/cm²) Power Density and 2.67 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100020aR0.561 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0137 MBH)
Watt Density 2.01 W/in²
View Details
13 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1090B(S/N)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
12 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1090M-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details