The TSA0400100gR3.75 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.96 W/cm² and a current rating of 3.2 A. This heater is designed for efficient heat transfer, utilizing a thin construction that allows for uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's low mass and thickness of less than 0.22 mm contribute to its lightweight and space-saving design, ideal for environments with limited space. It employs advanced nano technology for improved flexibility and heat distribution compared to traditional foil imprinted heaters. Additionally, the heater does not produce high electromagnetic fields (EMF), reducing the risk of failure due to bending or cracking. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. For higher power density applications, a pressure plate is recommended to ensure proper contact and performance. It is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSA0400100gR3.75 |
| Product Name | 0.96 Watt per Centimeter Square (W/cm²) Power Density and 3.2 Ampere (A) Current Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |