The TSA0400100dR0.472 Ultra-Thin Flexible Heater from Pelonis Technologies, Inc. features a power density of 0.93 W/cm² and operates at a current of 8.9 A. This heater is designed for efficient heat transfer due to its thin construction and low mass, which allows for uniform heating across its surface. It can operate in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's design minimizes electromagnetic fields (EMF) and enhances flexibility, reducing the risk of failure when bent. It is lightweight, with a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², making it ideal for space-constrained environments. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. For optimal performance, especially at higher power densities, a pressure plate is recommended to ensure proper contact with the heated object.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSA0400100dR0.472 |
| Product Name | 0.93 Watt per Centimeter Square (W/cm²) Power Density and 8.9 Ampere (A) Current Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |