Pelonis Technologies, Inc. 1.12 Watt per Centimeter Square (W/cm²) Power Density and 0.53 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0400050iR79.1

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA0400050iR79.1 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 1.12 W/cm² and a current rating of 0.53 A. This heater is constructed from a Copper-Nickel (Cu-Ni) alloy, which provides excellent thermal stability and uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, medical instruments, and high-density electronic devices. The heater's design allows for quick heat-up times due to its low mass and advanced nano technology, ensuring efficient heat transfer. It is lightweight, with a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², making it ideal for space-constrained environments. The installation process is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would compromise its functionality. For optimal performance, especially at higher power densities, a temperature sensor or thermostat is recommended to prevent overheating.

Datasheet Summary
Powered by GS/AI

The TSA0400050iR79.1 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 1.12 W/cm² and a current rating of 0.53 A. This heater is constructed from a Copper-Nickel (Cu-Ni) alloy, which provides excellent thermal stability and uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, medical instruments, and high-density electronic devices. The heater's design allows for quick heat-up times due to its low mass and advanced nano technology, ensuring efficient heat transfer. It is lightweight, with a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², making it ideal for space-constrained environments. The installation process is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would compromise its functionality. For optimal performance, especially at higher power densities, a temperature sensor or thermostat is recommended to prevent overheating.

Suppliers

Company
Product
Description
Supplier Links
1.12 Watt per Centimeter Square (W/cm²) Power Density and 0.53 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater - TSA0400050iR79.1 - Pelonis Technologies, Inc.
Exton, PA, USA
1.12 Watt per Centimeter Square (W/cm²) Power Density and 0.53 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
TSA0400050iR79.1
1.12 Watt per Centimeter Square (W/cm²) Power Density and 0.53 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0400050iR79.1
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA0400050iR79.1
Product Name 1.12 Watt per Centimeter Square (W/cm²) Power Density and 0.53 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

20 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1140S(B/N)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
2.50 Watt per Centimeter Square (W/cm²) Power Density and 0.5 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100010eR10 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0085 MBH)
Watt Density 2.5 W/in²
View Details
4 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2040B(S/N)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2080B(M)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details