The TSA0400050AR530 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.94 W/cm² and a current rating of 0.19 A. This heater is constructed from a Copper Nickel (Cu-Ni) alloy, which contributes to its flexibility and efficiency in heat transfer. It operates effectively across a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications that require reliable heating. The heater's design allows for quick heat-up times and uniform temperature distribution, which is enhanced by its low mass and thin profile of less than 0.22 mm. Weighing only 0.04 g/cm², it is ideal for space-constrained environments such as defense electronics, portable medical devices, and high-density electronic applications. The heater is easy to install with a self-adhesive backing, although for higher power densities, a pressure plate is recommended to ensure proper contact and prevent overheating. It is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and compromise functionality. Overall, the TSA0400050AR530 is designed for applications requiring efficient, flexible heating solutions.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSA0400050AR530 |
| Product Name | 0.94 Watt per Centimeter Square (W/cm²) Power Density and 0.19 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |