The TSA032d000aR0.446 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.63 W/cm² and a current rating of 3.36 A. This heater is designed for efficient heat transfer due to its low mass and thin construction, measuring less than 0.22 mm in thickness. It operates effectively across a wide temperature range, from -200°C to 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater utilizes advanced nano technology for improved flexibility and uniform heating, reducing the risk of high electromagnetic fields (EMF) and enhancing reliability under bending conditions. Installation is straightforward, requiring the removal of the back adhesive for application to the desired surface. However, it is important to note that this heater cannot be cut or trimmed, as doing so would disrupt the heating element and create an open circuit. For optimal performance, especially at higher power densities, a temperature sensor or thermostat is recommended to prevent overheating.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSA032d000aR0.446 |
| Product Name | 0.63 Watt per Centimeter Square (W/cm²) Power Density and 3.36 Ampere (A) Current Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |