Pelonis Technologies, Inc. 0.82 Watt per Centimeter Square (W/cm²) Power Density and 0.46 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0320125lR158

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA0320125lR158 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.82 W/cm² and a current rating of 0.46 A. This heater is constructed from a Copper Nickel (Cu-Ni) alloy, which contributes to its flexibility and durability. It operates effectively across a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's design allows for efficient heat transfer, ensuring uniform heating without the high electromagnetic fields (EMF) typically associated with printed or wired circuits. Weighing only 0.04 g/cm² and measuring less than 0.22 mm in thickness, it is ideal for applications with space constraints. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. For optimal performance, especially at higher power densities, a temperature sensor or thermostat is recommended to prevent overheating.

Datasheet Summary
Powered by GS/AI

The TSA0320125lR158 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.82 W/cm² and a current rating of 0.46 A. This heater is constructed from a Copper Nickel (Cu-Ni) alloy, which contributes to its flexibility and durability. It operates effectively across a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's design allows for efficient heat transfer, ensuring uniform heating without the high electromagnetic fields (EMF) typically associated with printed or wired circuits. Weighing only 0.04 g/cm² and measuring less than 0.22 mm in thickness, it is ideal for applications with space constraints. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. For optimal performance, especially at higher power densities, a temperature sensor or thermostat is recommended to prevent overheating.

Suppliers

Company
Product
Description
Supplier Links
0.82 Watt per Centimeter Square (W/cm²) Power Density and 0.46 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater - TSA0320125lR158 - Pelonis Technologies, Inc.
Exton, PA, USA
0.82 Watt per Centimeter Square (W/cm²) Power Density and 0.46 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
TSA0320125lR158
0.82 Watt per Centimeter Square (W/cm²) Power Density and 0.46 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0320125lR158
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA0320125lR158
Product Name 0.82 Watt per Centimeter Square (W/cm²) Power Density and 0.46 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

1.98 Watt per Centimeter Square (W/cm²) Power Density and 0.63 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100016eR7.91 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0108 MBH)
Watt Density 1.98 W/in²
View Details
0.88 Watt per Centimeter Square (W/cm²) Power Density and 0.67 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100032dR6.29 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0096 MBH)
Watt Density 0.8800 W/in²
View Details
1 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2005M-50S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
0.22 Watt per Centimeter Square (W/cm²) Power Density and 0.08 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0130013eR66.6 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0013 MBH)
Watt Density 0.2200 W/in²
View Details