Pelonis Technologies, Inc. 0.99 Watt per Centimeter Square (W/cm²) Power Density and 0.71 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0320125kR79.1

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA0320125kR79.1 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.99 W/cm² and a current rating of 0.71 A. This heater is constructed from a Copper Nickel (Cu-Ni) alloy, which contributes to its flexibility and durability. It operates effectively across a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications that require reliable heating. The heater's design allows for efficient heat transfer and uniform heating, outperforming traditional foil imprinted heaters. Its low mass and thin profile, measuring less than 0.22 mm in thickness, make it ideal for space-constrained environments such as defense electronics, portable medical devices, and high-density electronic applications. The heater is easy to install with an adhesive backing, although for higher power densities, a pressure plate is recommended to ensure proper contact with the heated surface. Engineers should consider this heater for applications that demand quick heat-up times and consistent performance, while also being mindful of the need for a temperature controller to prevent overheating in high power density scenarios.

Datasheet Summary
Powered by GS/AI

The TSA0320125kR79.1 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.99 W/cm² and a current rating of 0.71 A. This heater is constructed from a Copper Nickel (Cu-Ni) alloy, which contributes to its flexibility and durability. It operates effectively across a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications that require reliable heating. The heater's design allows for efficient heat transfer and uniform heating, outperforming traditional foil imprinted heaters. Its low mass and thin profile, measuring less than 0.22 mm in thickness, make it ideal for space-constrained environments such as defense electronics, portable medical devices, and high-density electronic applications. The heater is easy to install with an adhesive backing, although for higher power densities, a pressure plate is recommended to ensure proper contact with the heated surface. Engineers should consider this heater for applications that demand quick heat-up times and consistent performance, while also being mindful of the need for a temperature controller to prevent overheating in high power density scenarios.

Suppliers

Company
Product
Description
Supplier Links
0.99 Watt per Centimeter Square (W/cm²) Power Density and 0.71 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater - TSA0320125kR79.1 - Pelonis Technologies, Inc.
Exton, PA, USA
0.99 Watt per Centimeter Square (W/cm²) Power Density and 0.71 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
TSA0320125kR79.1
0.99 Watt per Centimeter Square (W/cm²) Power Density and 0.71 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0320125kR79.1
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA0320125kR79.1
Product Name 0.99 Watt per Centimeter Square (W/cm²) Power Density and 0.71 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

17 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2200M(B)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
1.61 Watt per Centimeter Square (W/cm²) Power Density and 0.29 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100016fR31.5 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0088 MBH)
Watt Density 1.61 W/in²
View Details
7 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-2070B(M)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
2.09 Watt per Centimeter Square (W/cm²) Power Density and 1.18 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0130016cR3.15 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0148 MBH)
Watt Density 2.09 W/in²
View Details