Pelonis Technologies, Inc. 0.29 Watt per Centimeter Square (W/cm²) Power Density and 0.48 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0320125hR50

Description
Standard Model. The delivery time for this model is shorter. If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
Standard Model. The delivery time for this model is shorter. If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA0320125hR50 is an ultra-thin flexible heater from Pelonis Technologies, Inc., featuring a power density of 0.29 W/cm² and constructed from a copper-nickel alloy. This heater is designed for efficient heat transfer, ensuring uniform heating across its surface due to its low mass and thin profile, which measures less than 0.22 mm in thickness. It operates effectively in a wide temperature range, from -200°C to 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and high-density electronic devices. The heater's design minimizes electromagnetic fields (EMF) and enhances reliability, as it does not produce high EMF or suffer from conductor breakage when bent. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and compromise functionality. For optimal performance, especially in high power density applications, a pressure plate may be recommended to ensure proper contact with the heated object.

Datasheet Summary
Powered by GS/AI

The TSA0320125hR50 is an ultra-thin flexible heater from Pelonis Technologies, Inc., featuring a power density of 0.29 W/cm² and constructed from a copper-nickel alloy. This heater is designed for efficient heat transfer, ensuring uniform heating across its surface due to its low mass and thin profile, which measures less than 0.22 mm in thickness. It operates effectively in a wide temperature range, from -200°C to 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and high-density electronic devices. The heater's design minimizes electromagnetic fields (EMF) and enhances reliability, as it does not produce high EMF or suffer from conductor breakage when bent. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and compromise functionality. For optimal performance, especially in high power density applications, a pressure plate may be recommended to ensure proper contact with the heated object.

Suppliers

Company
Product
Description
Supplier Links
0.29 Watt per Centimeter Square (W/cm²) Power Density and 0.48 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater - TSA0320125hR50 - Pelonis Technologies, Inc.
Exton, PA, USA
0.29 Watt per Centimeter Square (W/cm²) Power Density and 0.48 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
TSA0320125hR50
0.29 Watt per Centimeter Square (W/cm²) Power Density and 0.48 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0320125hR50
Standard Model. The delivery time for this model is shorter. If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

Standard Model. The delivery time for this model is shorter.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA0320125hR50
Product Name 0.29 Watt per Centimeter Square (W/cm²) Power Density and 0.48 Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

1.57 Watt per Centimeter Square (W/cm²) Power Density and 0.75 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100020dR5.61 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0107 MBH)
Watt Density 1.57 W/in²
View Details
7 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1040B(S/N)-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
2.39 Watt per Centimeter Square (W/cm²) Power Density and 0.282 Ampere (A) Current Ultra-Thin Flexible Heater - TSA010d005eR17.7 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0048 MBH)
Watt Density 2.39 W/in²
View Details
11 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2XXXM-314S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details