Pelonis Technologies, Inc. 1.02 Watt per Centimeter Square (W/cm²) Power Density and 11.08 Ampere (A) Current Ultra-Thin Flexible Heater TSA0320125cR0.334

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA0320125cR0.334 Ultra-Thin Flexible Heater from Pelonis Technologies, Inc. features a power density of 1.02 W/cm² and operates at a current of 11.08 A. This heater is designed for efficient heat transfer due to its thin construction and low mass, ensuring uniform heating across its surface. It can operate effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, depending on the application. The heater's design minimizes electromagnetic fields (EMF) and is less prone to failure when bent, making it suitable for applications requiring flexibility. With a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², it is ideal for space-constrained environments such as portable medical devices, defense electronics, and high-density electronic applications. Installation is straightforward, requiring only the removal of the adhesive backing for surface application. For optimal performance, especially at higher power densities, a pressure plate is recommended to ensure full contact with the heated surface. This heater cannot be cut or trimmed, as doing so would disrupt the heating element and create an open circuit.

Datasheet Summary
Powered by GS/AI

The TSA0320125cR0.334 Ultra-Thin Flexible Heater from Pelonis Technologies, Inc. features a power density of 1.02 W/cm² and operates at a current of 11.08 A. This heater is designed for efficient heat transfer due to its thin construction and low mass, ensuring uniform heating across its surface. It can operate effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, depending on the application. The heater's design minimizes electromagnetic fields (EMF) and is less prone to failure when bent, making it suitable for applications requiring flexibility. With a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², it is ideal for space-constrained environments such as portable medical devices, defense electronics, and high-density electronic applications. Installation is straightforward, requiring only the removal of the adhesive backing for surface application. For optimal performance, especially at higher power densities, a pressure plate is recommended to ensure full contact with the heated surface. This heater cannot be cut or trimmed, as doing so would disrupt the heating element and create an open circuit.

Suppliers

Company
Product
Description
Supplier Links
1.02 Watt per Centimeter Square (W/cm²) Power Density and 11.08 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0320125cR0.334 - Pelonis Technologies, Inc.
Exton, PA, USA
1.02 Watt per Centimeter Square (W/cm²) Power Density and 11.08 Ampere (A) Current Ultra-Thin Flexible Heater
TSA0320125cR0.334
1.02 Watt per Centimeter Square (W/cm²) Power Density and 11.08 Ampere (A) Current Ultra-Thin Flexible Heater TSA0320125cR0.334
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA0320125cR0.334
Product Name 1.02 Watt per Centimeter Square (W/cm²) Power Density and 11.08 Ampere (A) Current Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

0.26 Watt per Centimeter Square (W/cm²) Power Density and 0.17 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100032eR29.7 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0029 MBH)
Watt Density 0.2600 W/in²
View Details
15 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1100S(B/N)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
15 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1100M(B)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
2.04 Watt per Centimeter Square (W/cm²) Power Density and 0.8 Ampere (A) Current Ultra-Thin Flexible Heater - TSA010d005aR1.87 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0041 MBH)
Watt Density 2.04 W/in²
View Details