The TSA0320125bR0.28 is an ultra-thin flexible heater from Pelonis Technologies, Inc., featuring a power density of 0.80 W/cm² and a current rating of 10.71 A. This heater is designed for efficient heat transfer due to its low mass and thin construction, which allows for uniform heating across its surface. It operates effectively within a temperature range from -200°C to 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's design incorporates advanced nano technology, enhancing flexibility and reducing the risk of failure due to high electromagnetic fields (EMF) or mechanical stress. It is lightweight, measuring less than 0.22 mm in thickness and weighing approximately 0.04 g/cm², which is advantageous for space-constrained applications. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be trimmed or cut, as this would compromise its functionality. For optimal performance, especially at higher power densities, a temperature sensor or thermostat is recommended to prevent overheating.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSA0320125bR0.28 |
| Product Name | 0.80 Watt per Centimeter Square (W/cm²) Power Density and 10.71 Ampere (A) Current Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |