Pelonis Technologies, Inc. 0.28 Watt per Centimeter Square (W/cm²) Power Density and 3 Ampere (A) Current Ultra-Thin Flexible Heater TSA0320100bR1

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA0320100bR1 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.28 W/cm² and a current rating of 3 A. This heater is designed for efficient heat transfer, utilizing a low mass construction that ensures uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's thin profile, measuring less than 0.22 mm in thickness and weighing only 0.04 g/cm², allows for installation in space-constrained environments. It is easy to install by simply applying the adhesive backing to the desired surface. The heater is designed to avoid high electromagnetic fields (EMF) and is resistant to cracking when bent, enhancing its reliability and performance. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit.

Datasheet Summary
Powered by GS/AI

The TSA0320100bR1 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.28 W/cm² and a current rating of 3 A. This heater is designed for efficient heat transfer, utilizing a low mass construction that ensures uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's thin profile, measuring less than 0.22 mm in thickness and weighing only 0.04 g/cm², allows for installation in space-constrained environments. It is easy to install by simply applying the adhesive backing to the desired surface. The heater is designed to avoid high electromagnetic fields (EMF) and is resistant to cracking when bent, enhancing its reliability and performance. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit.

Suppliers

Company
Product
Description
Supplier Links
0.28 Watt per Centimeter Square (W/cm²) Power Density and 3 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0320100bR1 - Pelonis Technologies, Inc.
Exton, PA, USA
0.28 Watt per Centimeter Square (W/cm²) Power Density and 3 Ampere (A) Current Ultra-Thin Flexible Heater
TSA0320100bR1
0.28 Watt per Centimeter Square (W/cm²) Power Density and 3 Ampere (A) Current Ultra-Thin Flexible Heater TSA0320100bR1
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA0320100bR1
Product Name 0.28 Watt per Centimeter Square (W/cm²) Power Density and 3 Ampere (A) Current Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

13 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1080B(S/N)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
10 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1060M-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
1.17 Watt per Centimeter Square (W/cm²) Power Density and 0.186 Ampere (A) Current Ultra-Thin Flexible Heater - TSA010d005cR19.8-3.7 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0024 MBH)
Watt Density 1.17 W/in²
View Details
1.20 Watt per Centimeter Square (W/cm²) Power Density and 1.6 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100040bR1.87 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0164 MBH)
Watt Density 1.2 W/in²
View Details